Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.19
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$36.00
|
34
in stock
|
Buy Now | |
element14
from US$45.95
|
34
in stock
|
Buy Now | |
Farnell
from US$11.71
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.54
|
30
in stock
|
Buy Now | |
RS Americas
from US$51.50
|
-
|
Buy Now | |
Distrelec
from US$21.00
|
-
|
Buy Now |
LED Colour | White |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22mm |
Forward Current If | 18mA |
Luminous Intensity | - |
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | UL Recognised |
Current Rating | 18mA |
External Depth | 43mm |
External Length / Height | 46.5mm |
External Width | 30mm |
Forward Current If Max | 18mA |
Forward Voltage | 24V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Standard | XB4 |
Supply Voltage V AC | 24V |
Supply Voltage V DC | 24V |
White integral LED body,24Vac/dc | RS |
Led Body, 24V | Newark Electronics |
LED BODY, 24V | element14 |
Illuminating unit | Transfer Multisort Elektronik |
Light Block w/Body Fixing Collar, 22mm, 24V, LED, White, Harmony XB4 Series | Schneider Electric ZB4BVB1 | RS Americas |
Schneider Electric Light Block, White, 24V | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BVB1?
Additional datasheets, footprints and schematics for ZB4BVB1 are listed on our Part Details page. You can also find images and similar parts to ZB4BVB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BVB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BVB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BVB1 fall under?
The ZB4BVB1 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to ZB4BVB1 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BVB1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BVB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BVB1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ZB4BVB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BVB1 often in real-time on the comparison pages.
What if I can't find stock of ZB4BVB1?
You can fill out our help required form which you can use to request a quote for ZB4BVB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.