Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Product Range | Harmony XB4 Series |
---|---|
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Head W/ Grooved Lens |
For Use With | Schneider Harmony Pilot Lights |
Indicator Lens Colour | Orange |
Lens Shape | Round |
Mounting Hole Dia | 22mm |
Pilot Light Head ZB4-B Orange | RS |
Pilot Light Head, 22Mm, Orange | Newark Electronics |
Orange Pilot Light Head 22mm Harmony XB4 Series | Schneider Electric ZB4BV053S | RS Americas |
PILOT LIGHT HEAD, 22MM, ORANGE | element14 |
Where can I find additional details, specifications and documents for a ZB4BV053S?
Additional datasheets, footprints and schematics for ZB4BV053S are listed on our Part Details page. You can also find images and similar parts to ZB4BV053S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BV053S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BV053S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BV053S fall under?
The ZB4BV053S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BV053S when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BV053S you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BV053S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BV053S have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ZB4BV053S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BV053S often in real-time on the comparison pages.
What if I can't find stock of ZB4BV053S?
You can fill out our help required form which you can use to request a quote for ZB4BV053S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.