ZB4BS44 Switches, Relays & Solenoids by Schneider Electric

SWITCH HEAD PUSHBUTTON 30MM RED

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$16.92


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

For Use With XB4 Series Emergency Stop Pushbutton Switches
IP / NEMA Rating IP69K IK06 NEMA 4X
Product Range -
Approvals / Standards CSA 22.2 No. 14 IEC 50102 IEC 60364 IEC 60529 IEC 60947 JIS C 4520 UL 508
Colour Red
External Diameter 60mm
Mounting Hole Dia 22mm
Operating Temperature Max 70°C
Operating Temperature Min -25°C
Panel Cutout Diameter 22mm

Alternative Descriptions

SWITCH HEAD, PUSHBUTTON, 30MM, RED | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZB4BS44?

Additional datasheets, footprints and schematics for ZB4BS44 are listed on our Part Details page. You can also find images and similar parts to ZB4BS44 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZB4BS44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BS44 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZB4BS44 fall under?

The ZB4BS44 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to ZB4BS44 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BS44 you can contact the distributor directly for product support, shipping queries etc.

Is the ZB4BS44 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZB4BS44 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for ZB4BS44.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZB4BS44 often in real-time on the comparison pages.

What if I can't find stock of ZB4BS44?

You can fill out our help required form which you can use to request a quote for ZB4BS44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay