Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$9.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.65
|
158
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.54
|
17
in stock
|
Buy Now | |
Conrad
from US$15.16
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$16.00
|
4
in stock
|
Buy Now | |
element14
from US$19.19
|
4
in stock
|
Buy Now | |
Farnell
from US$9.26
|
4
in stock
|
Buy Now | |
RS Americas
from US$19.58
|
-
|
Buy Now | |
Distrelec
from US$10.83
|
-
|
Buy Now |
For Use With | Schneider Harmony XB4 Series Non-Illuminated Push-Button Switches |
---|---|
IP / NEMA Rating | IP66 IP67 NEMA 4X NEMA 13 |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony pushbuttons and switches |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
Actuator Type | Pushbutton-Booted |
Approval Bodies | BV CSA DNV GL LLOYDS RINA UL |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Green |
External Depth | 17.5mm |
External Diameter | 29.5mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 22mm |
Green push button head spring return | RS |
Switch: push-button | Transfer Multisort Elektronik |
Bulb type: LED (monochrome) | Conrad |
Switch Head, Round, Clear Green, Pb Sw | Newark Electronics |
SWITCH HEAD, ROUND, CLEAR GREEN, PB SW | element14 |
Green Push Button Head, Spring Return, 22mm Cutout, Electric XB4 Series | Schneider Electric ZB4BP3 | RS Americas |
Schneider Electric Pushbutton Head Momentary Function Raised Green IP66 / IP67 / IK06 Harmony XB4 | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BP3?
Additional datasheets, footprints and schematics for ZB4BP3 are listed on our Part Details page. You can also find images and similar parts to ZB4BP3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BP3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BP3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BP3 fall under?
The ZB4BP3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BP3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BP3 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BP3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BP3 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Newark Electronics and element14 have stock available or on a lead time for ZB4BP3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BP3 often in real-time on the comparison pages.
What if I can't find stock of ZB4BP3?
You can fill out our help required form which you can use to request a quote for ZB4BP3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.