Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.50
|
20
in stock
|
Buy Now | |
RS Americas
from US$19.97
|
7
in stock
|
Buy Now | |
Conrad
from US$14.16
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.58
|
4
in stock
|
Buy Now | |
Distrelec
from US$10.52
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$17.21
|
-
|
Buy Now | |
element14
from US$21.20
|
-
|
Buy Now | |
Farnell
from US$10.08
|
-
|
Buy Now |
For Use With | 22mm Push Button Switches |
---|---|
IP / NEMA Rating | IP66 NEMA 1 NEMA 2 NEMA 3 NEMA 4 NEMA 4X NEMA 13 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony pushbuttons and switches |
---|---|
IP / NEMA Rating | IP66 |
Product Range | - |
Actuator Type | Pushbutton-Booted |
Approval Bodies | BV CSA DNV GL LLOYDS RINA UL |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Black |
External Depth | 17.5mm |
External Diameter | 29.5mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 22mm |
Black push button head spring return | RS |
Black Push Button Head, Spring Return, 22mm Cutout, Electric XB4 Series | Schneider Electric ZB4BP2 | RS Americas |
Bulb type: LED (monochrome) | Conrad |
Switch: push-button | Transfer Multisort Elektronik |
Schneider Electric Pushbutton Head Momentary Function Raised Black IP66 / IP67 / IK06 Harmony XB4 | Distrelec |
Sw Operator, Non Illuminated, Pushbutton | Newark Electronics |
SW OPERATOR, NON ILLUMINATED, PUSHBUTTON | element14 |
Where can I find additional details, specifications and documents for a ZB4BP2?
Additional datasheets, footprints and schematics for ZB4BP2 are listed on our Part Details page. You can also find images and similar parts to ZB4BP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BP2 fall under?
The ZB4BP2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BP2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BP2 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BP2 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for ZB4BP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BP2 often in real-time on the comparison pages.
What if I can't find stock of ZB4BP2?
You can fill out our help required form which you can use to request a quote for ZB4BP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.