Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.17
|
82
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.32
|
6
in stock
|
Buy Now | |
RS Americas
from US$30.56
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$26.38
|
-
|
Buy Now | |
element14
from US$28.42
|
-
|
Buy Now | |
Distrelec
from US$31.13
|
-
|
Buy Now | |
Farnell
from US$26.62
|
-
|
Buy Now |
For Use With | 22mm 2 Pos Selector Switches |
---|---|
IP / NEMA Rating | IP66 NEMA 1 NEMA 2 NEMA 3 NEMA 4 NEMA 4X NEMA 13 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony pushbuttons and switches |
---|---|
IP / NEMA Rating | IP66 IK05 NEMA 4X |
Product Range | - |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Blue |
External Depth | 25mm |
External Diameter | 28.5mm |
Blue head for 2 position stayput switch | RS |
Switch: rotary | Transfer Multisort Elektronik |
Electric XB4 2 Position Selector Switch Head Standard Handle Blue Stay Put | Schneider Electric ZB4BK1263 | RS Americas |
Operator, Selector Sw, Illuminated, Blue | Newark Electronics |
SW OPERATOR, ILLUMINATED, SELECTOR, BLUE | element14 |
Schneider Electric Selector Switch Head Latching Function Padlockable Handle Blue IK06 / IP67 / IP69 / IP69K / IP66 Harmony XB4 | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BK1263?
Additional datasheets, footprints and schematics for ZB4BK1263 are listed on our Part Details page. You can also find images and similar parts to ZB4BK1263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BK1263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BK1263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BK1263 fall under?
The ZB4BK1263 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BK1263 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BK1263 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BK1263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BK1263 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ZB4BK1263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BK1263 often in real-time on the comparison pages.
What if I can't find stock of ZB4BK1263?
You can fill out our help required form which you can use to request a quote for ZB4BK1263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.