Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.02
For Use With | 22mm Push Button Switches |
---|---|
IP / NEMA Rating | IP66 NEMA 1 NEMA 2 NEMA 3 NEMA 4 NEMA 4X NEMA 13 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | XB4 Series Illuminated Pushbutton Switches |
---|---|
IP / NEMA Rating | IP66 |
Product Range | - |
Actuator Type | Pushbutton |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | White |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 22mm |
White flush latching head for switch | RS |
Switch: push-button | Transfer Multisort Elektronik |
Sw Operator, Non Illuminated, Pushbutton | Newark Electronics |
White Push Button Head, Push Push, 22mm Cutout, Electric XB4 Series | Schneider Electric ZB4BH01 | RS Americas |
SW OPERATOR, NON ILLUMINATED, PUSHBUTTON | element14 |
Where can I find additional details, specifications and documents for a ZB4BH01?
Additional datasheets, footprints and schematics for ZB4BH01 are listed on our Part Details page. You can also find images and similar parts to ZB4BH01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BH01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BH01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BH01 fall under?
The ZB4BH01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BH01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BH01 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BH01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BH01 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for ZB4BH01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BH01 often in real-time on the comparison pages.
What if I can't find stock of ZB4BH01?
You can fill out our help required form which you can use to request a quote for ZB4BH01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.