Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
For Use With | Schneider Harmony XB4 Series 22mm Key Selector Switches |
---|---|
IP / NEMA Rating | IP66, IP67, IP69, IP69K, NEMA 4X, NEMA 13 |
Product Range | Harmony XB4 Series |
RoHS Compliant | Yes |
Switch: rotary with key | Transfer Multisort Elektronik |
selector switch head Ø22 2-position stay | RS |
Switch Actuator, Black, Key Selector | Newark Electronics |
KEY SELECTOR | Schneider Electric ZB4BG02 | RS Americas |
Where can I find additional details, specifications and documents for a ZB4BG02?
Additional datasheets, footprints and schematics for ZB4BG02 are listed on our Part Details page. You can also find images and similar parts to ZB4BG02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BG02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BG02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BG02 fall under?
The ZB4BG02 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to ZB4BG02 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BG02 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BG02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BG02 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ZB4BG02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BG02 often in real-time on the comparison pages.
What if I can't find stock of ZB4BG02?
You can fill out our help required form which you can use to request a quote for ZB4BG02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.