Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.68
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.36
|
18
in stock
|
Buy Now | |
RS Americas
from US$24.21
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$29.53
|
-
|
Buy Now | |
element14
from US$27.84
|
-
|
Buy Now | |
Distrelec
from US$17.19
|
-
|
Buy Now | |
Farnell
from US$14.09
|
-
|
Buy Now |
For Use With | 22mm Mushroom Switches |
---|---|
IP / NEMA Rating | IP66 NEMA 1 NEMA 2 NEMA 3 NEMA 4 NEMA 4X NEMA 13 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | XB4 Series Momentary Pushbutton Switches |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Yellow |
External Diameter | 40mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Yel mushroom head for pushbutton switch | RS |
Switch: push-button | Transfer Multisort Elektronik |
Yellow Push ButtonHead, Spring Return, 22mm Cutout, Electric XB4 Series | Schneider Electric ZB4BC5 | RS Americas |
Actuator, Harmony Xb4 Pushbutton | Newark Electronics |
SW OPERATOR, NON ILLUMINATED, MUSHROOM | element14 |
Schneider Electric Pushbutton Head Momentary Function Mushroom Pushbutton Yellow IP66 / IP69 / IP69K / IK06 Harmony XB4 | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BC5?
Additional datasheets, footprints and schematics for ZB4BC5 are listed on our Part Details page. You can also find images and similar parts to ZB4BC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BC5 fall under?
The ZB4BC5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BC5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BC5 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BC5 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ZB4BC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BC5 often in real-time on the comparison pages.
What if I can't find stock of ZB4BC5?
You can fill out our help required form which you can use to request a quote for ZB4BC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.