Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony XB4 and XB5 |
---|---|
Product Range | - |
Bezel Diameter | 24mm |
Colour | Black |
External Length / Height | 40mm |
External Width | 30mm |
Label Dimensions | 30mm x 40mm |
Label Size | 30mm x 40mm |
Label Type | Legend |
Legend | DOWN |
Legend Colour | White |
Material | PVC |
Electric Name Plate For Use With Pendant Control Station | Schneider Electric ZB2BY2308 | RS Americas |
LEGEND PLATE, PUSHBUTTON SWITCH | Farnell |
Where can I find additional details, specifications and documents for a ZB2BY2308?
Additional datasheets, footprints and schematics for ZB2BY2308 are listed on our Part Details page. You can also find images and similar parts to ZB2BY2308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB2BY2308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB2BY2308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB2BY2308 fall under?
The ZB2BY2308 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB2BY2308 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB2BY2308 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB2BY2308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB2BY2308 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for ZB2BY2308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB2BY2308 often in real-time on the comparison pages.
What if I can't find stock of ZB2BY2308?
You can fill out our help required form which you can use to request a quote for ZB2BY2308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.