Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.30
|
2,378
in stock
|
Buy Now | |
RS Americas
from US$13.83
|
195
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.44
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$14.91
|
18
in stock
|
Buy Now | |
element14
from US$14.34
|
18
in stock
|
Buy Now | |
Farnell
from US$7.23
|
18
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
4
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XAC Series Pendant Stations |
Contact Voltage DC Max | 600V |
Product Range | - |
Contact Configuration | 1NC |
Status: | Unknown |
---|---|
Series: | Harmony XAC |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | Square D Type ZA2, ZB2 Pushbutton Switches |
Contact Voltage DC Max | 600V |
Product Range | Harmony XAC |
RoHS Compliant | Yes |
ZB2 Contact Block 10A 600V NC Slow Break | RS |
Single Contact Block for 22mm Pushbutton, 1NC, 6A, 600V, Screw Term, ZAR Series | Schneider Electric ZB2BE102 | RS Americas |
Contact block | Transfer Multisort Elektronik |
Switch Contact Block | Newark Electronics |
CONTACT BLOCK, 600V, 10A, 1POLE | element14 |
Pendant Station Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a ZB2BE102?
Additional datasheets, footprints and schematics for ZB2BE102 are listed on our Part Details page. You can also find images and similar parts to ZB2BE102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB2BE102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB2BE102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB2BE102 fall under?
The ZB2BE102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB2BE102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB2BE102 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB2BE102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB2BE102 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZB2BE102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB2BE102 often in real-time on the comparison pages.
What if I can't find stock of ZB2BE102?
You can fill out our help required form which you can use to request a quote for ZB2BE102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.