Transducer Function | Alarm |
---|---|
Supply Voltage Min | 48V |
Supply Voltage Max | 120V |
Tones | Continuous |
Sound Level SPL | 95dBA |
Current Rating | 40mA |
Resonant Frequency | 3.3kHz |
Transducer Mounting | Panel |
RoHS Compliant | Yes |
Buzzers, Continuous Alarm, 40 to 120 VAC/DC, 40mA, 85 to 95dB, ZA Series | Mallory Sonalert ZA120LACT | RS Americas |
Transducer, Alarm, 95Dba, 120V, Panel | Newark Electronics |
Piezo Buzzers & Audio Indicators 22MM 48-120ACDC 85-95DB CON CUL ROH STK$ | Sager |
Where can I find additional details, specifications and documents for a ZA120LACT?
Additional datasheets, footprints and schematics for ZA120LACT are listed on our Part Details page. You can also find images and similar parts to ZA120LACT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZA120LACT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZA120LACT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZA120LACT fall under?
The ZA120LACT is listed under Audio / Video > Pro Audio > Buzzers & Sounders.
Can I view similar or alternative parts?
You can view similar parts to ZA120LACT when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZA120LACT you can contact the distributor directly for product support, shipping queries etc.
Is the ZA120LACT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZA120LACT have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for ZA120LACT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZA120LACT often in real-time on the comparison pages.
What if I can't find stock of ZA120LACT?
You can fill out our help required form which you can use to request a quote for ZA120LACT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.