Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Supply Voltage Min | 16VDC |
Supply Voltage Max | 28VDC |
Tones | Fast Double Pulse |
Sound Level SPL | 95dBA |
Current Rating | 40mA |
Resonant Frequency | 3.3kHz |
RoHS Compliant | Yes |
Transducer, Alarm, 95Dba, 28V, Panel | Newark Electronics |
22MM BUZZER 16-28 VDC 85-95DB PNL MNT, FAST DOUBLE PULSE, ROHS, CUL | Mallory Sonalert ZA028LDDP2 | RS Americas |
92T7471 | element14 |
Piezo Buzzers & Audio Indicators 22MM 16-28DC 85-95DB FDBLP CUL ROHS STK$ | Sager |
Where can I find additional details, specifications and documents for a ZA028LDDP2?
Additional datasheets, footprints and schematics for ZA028LDDP2 are listed on our Part Details page. You can also find images and similar parts to ZA028LDDP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZA028LDDP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZA028LDDP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZA028LDDP2 fall under?
The ZA028LDDP2 is listed under Audio / Video > Pro Audio > Buzzers & Sounders.
Can I view similar or alternative parts?
You can view similar parts to ZA028LDDP2 when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZA028LDDP2 you can contact the distributor directly for product support, shipping queries etc.
Is the ZA028LDDP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZA028LDDP2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for ZA028LDDP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZA028LDDP2 often in real-time on the comparison pages.
What if I can't find stock of ZA028LDDP2?
You can fill out our help required form which you can use to request a quote for ZA028LDDP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.