Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Supply Voltage Min | 16VDC |
Supply Voltage Max | 28VDC |
Tones | Continuous |
Sound Level SPL | 95dBA |
Current Rating | 40mA |
Resonant Frequency | 3.3kHz |
Transducer Mounting | Panel |
RoHS Compliant | Yes |
Buzzers, Continuous Alarm, 16 to 28VDC, 40mA, 85 to 95dB, 2.9kHz, ZA Series | Mallory Sonalert ZA028LDCT | RS Americas |
Transducer, Alarm, 95Dba, 28V, Panel | Newark Electronics |
Piezo Buzzers & Audio Indicators 22MM 16-28DC 85-95DB CONT CUL ROHS STK$ | Sager |
Where can I find additional details, specifications and documents for a ZA028LDCT?
Additional datasheets, footprints and schematics for ZA028LDCT are listed on our Part Details page. You can also find images and similar parts to ZA028LDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZA028LDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZA028LDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZA028LDCT fall under?
The ZA028LDCT is listed under Audio / Video > Pro Audio > Buzzers & Sounders.
Can I view similar or alternative parts?
You can view similar parts to ZA028LDCT when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZA028LDCT you can contact the distributor directly for product support, shipping queries etc.
Is the ZA028LDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZA028LDCT have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for ZA028LDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZA028LDCT often in real-time on the comparison pages.
What if I can't find stock of ZA028LDCT?
You can fill out our help required form which you can use to request a quote for ZA028LDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.