Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.39
Transducer Function | Alarm |
---|---|
Supply Voltage Min | 16V |
Supply Voltage Max | 28V |
Tones | Continuous |
Sound Level SPL | 95dBA |
Current Rating | 40mA |
Resonant Frequency | 3.3kHz |
Transducer Mounting | Panel |
RoHS Compliant | Yes |
Buzzers, Continuous Alarm, 16 to 28 VAC/DC, 40mA, 85 to 95dB, ZA Series | Mallory Sonalert ZA028LACT | RS Americas |
Transducer, Alarm, 95Dba, 28V, Panel | Newark Electronics |
ZA Series 85dBA 2800Hz to 3800Hz 16VDC/16VAC 28VDC/28VAC 40mA Buzzer | Future Electronics |
Piezo Buzzers & Audio Indicators 22MM 16-28ACDC 85-95DB CONT CUL ROH STK$ | Sager |
Where can I find additional details, specifications and documents for a ZA028LACT?
Additional datasheets, footprints and schematics for ZA028LACT are listed on our Part Details page. You can also find images and similar parts to ZA028LACT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZA028LACT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZA028LACT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZA028LACT fall under?
The ZA028LACT is listed under Audio / Video > Pro Audio > Buzzers & Sounders.
Can I view similar or alternative parts?
You can view similar parts to ZA028LACT when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZA028LACT you can contact the distributor directly for product support, shipping queries etc.
Is the ZA028LACT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZA028LACT have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ZA028LACT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZA028LACT often in real-time on the comparison pages.
What if I can't find stock of ZA028LACT?
You can fill out our help required form which you can use to request a quote for ZA028LACT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.