Z84C2006PEG Microcontrollers - MCU by Zilog

MCU 8BIT Z80 6MHZ DIP-40

Status: Unknown
Series: ZILOG
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.31

Distributor Stock
Logo for RS
RS
from US$7.22
9
in stock
Buy Now
Logo for element14
element14
from US$5.31
-
Buy Now

Specifications

Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
No. of Outputs 16Outputs
Output Voltage 1.5V
Output Current 1.5mA
Driver Case Style DIP
Product Range ZILOG
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Base Number 84
IC Generic Number 84C20
Logic Function Number 84C20
No. of Pins 40Pins
Operating Temperature Max 100°C
Operating Temperature Min -40°C
Supply Current 6mA
Termination Type Through Hole

Alternative Descriptions

Z84C2006PEG | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Z84C2006PEG?

Additional datasheets, footprints and schematics for Z84C2006PEG are listed on our Part Details page. You can also find images and similar parts to Z84C2006PEG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Z84C2006PEG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z84C2006PEG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Z84C2006PEG fall under?

The Z84C2006PEG is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to Z84C2006PEG when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Z84C2006PEG you can contact the distributor directly for product support, shipping queries etc.

Is the Z84C2006PEG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Z84C2006PEG have stock available?

Authorised distributors including RS and element14 have stock available or on a lead time for Z84C2006PEG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Z84C2006PEG often in real-time on the comparison pages.

What if I can't find stock of Z84C2006PEG?

You can fill out our help required form which you can use to request a quote for Z84C2006PEG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay