Accessory Type | Hinge |
---|---|
For Use With | - |
Product Range | - |
Actuator Type | Additional Hinge |
External Depth | 22mm |
External Length / Height | 55mm |
External Width | 102mm |
SWITCH, NON-SAFETY, HINGE | Farnell |
Where can I find additional details, specifications and documents for a Z410?
Additional datasheets, footprints and schematics for Z410 are listed on our Part Details page. You can also find images and similar parts to Z410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z410 fall under?
The Z410 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to Z410 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z410 you can contact the distributor directly for product support, shipping queries etc.
Is the Z410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z410 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for Z410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z410 often in real-time on the comparison pages.
What if I can't find stock of Z410?
You can fill out our help required form which you can use to request a quote for Z410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.