Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 532nm |
---|---|
Output Power | 40mW |
Voltage Rating | 30V |
Laser Lens | Dot |
Laser Beam Size | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Peak Wavelength | 532nm |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
Laser Module, 532Nm, Green, 40Mw | Newark Electronics |
LASER, GREEN, DOT | Farnell |
Where can I find additional details, specifications and documents for a Z40M18B-F-532-PZ?
Additional datasheets, footprints and schematics for Z40M18B-F-532-PZ are listed on our Part Details page. You can also find images and similar parts to Z40M18B-F-532-PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z40M18B-F-532-PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z40M18B-F-532-PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z40M18B-F-532-PZ fall under?
The Z40M18B-F-532-PZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to Z40M18B-F-532-PZ when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z40M18B-F-532-PZ you can contact the distributor directly for product support, shipping queries etc.
Is the Z40M18B-F-532-PZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z40M18B-F-532-PZ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for Z40M18B-F-532-PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z40M18B-F-532-PZ often in real-time on the comparison pages.
What if I can't find stock of Z40M18B-F-532-PZ?
You can fill out our help required form which you can use to request a quote for Z40M18B-F-532-PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.