Z3-K-1.0-1/0.315-MP-ANSI Sensors & Transducers by Labfacility

THERMOCOUPLE TYPE K 1M 350DEG C

Status: Unknown
Series: Z3-K-2.0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.95

Distributor Stock
Logo for Farnell
Farnell
from US$10.66
209
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.71
209
in stock
Buy Now
Logo for element14
element14
from US$6.95
209
in stock
Buy Now

Specifications

Thermocouple Type K
Sensing Temperature Min -50°C
Sensing Temperature Max 350°C
Sensor Body Material -
Lead Length 1m
Product Range Z3-K-2.0 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Thermocouple, Type K, -50 To 350Deg C | Newark Electronics
THERMOCOUPLE, TYPE K, 1M, 350DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Z3-K-1.0-1/0.315-MP-ANSI?

Additional datasheets, footprints and schematics for Z3-K-1.0-1/0.315-MP-ANSI are listed on our Part Details page. You can also find images and similar parts to Z3-K-1.0-1/0.315-MP-ANSI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Z3-K-1.0-1/0.315-MP-ANSI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z3-K-1.0-1/0.315-MP-ANSI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Z3-K-1.0-1/0.315-MP-ANSI fall under?

The Z3-K-1.0-1/0.315-MP-ANSI is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to Z3-K-1.0-1/0.315-MP-ANSI when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Z3-K-1.0-1/0.315-MP-ANSI you can contact the distributor directly for product support, shipping queries etc.

Is the Z3-K-1.0-1/0.315-MP-ANSI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Z3-K-1.0-1/0.315-MP-ANSI have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for Z3-K-1.0-1/0.315-MP-ANSI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Z3-K-1.0-1/0.315-MP-ANSI often in real-time on the comparison pages.

What if I can't find stock of Z3-K-1.0-1/0.315-MP-ANSI?

You can fill out our help required form which you can use to request a quote for Z3-K-1.0-1/0.315-MP-ANSI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay