Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 690VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 14mm x 51mm |
Fuse Size Imperial | 0.55" x 2" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Ceramic |
Breaking Capacity Current AC | 80kA |
Case Material | Ceramic |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | General Line |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ferrule Fuse-Link, 14.3 x 51 gG, 120 kA, 690VAC, 20A, No Indicator | Mersen Z212588 | RS Americas |
Industrial/Power Fuse, 690 V, 20 A, 14Mm X 51Mm, 0.55" X 2" Rohs Compliant: Yes |Mersen/ferraz Shawmut Z212588 | Newark Electronics |
FUSE, GENERAL LINE, 20A | element14 |
Type gG fuse,20A 690V 14 x 51mm | RS |
Where can I find additional details, specifications and documents for a Z212588?
Additional datasheets, footprints and schematics for Z212588 are listed on our Part Details page. You can also find images and similar parts to Z212588 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z212588 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z212588 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z212588 fall under?
The Z212588 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z212588 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z212588 you can contact the distributor directly for product support, shipping queries etc.
Is the Z212588 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z212588 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for Z212588.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z212588 often in real-time on the comparison pages.
What if I can't find stock of Z212588?
You can fill out our help required form which you can use to request a quote for Z212588 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.