Z20M18B-F-532-LP90 Optoelectronics, LEDs & Displays by Z-Laser

LASER GREEN LINE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$637.99

Distributor Stock
Logo for Farnell
Farnell
from US$637.99
No stock
Buy Now

Specifications

Wavelength Typ 532nm
Output Power 20mW
Voltage Rating 30V
Laser Lens Line
Laser Beam Size -
Supply Current -
Product Range -
SVHC No SVHC (15-Jan-2018)
Peak Wavelength 532nm
Supply Voltage Max 30V
Supply Voltage Min 5V

Alternative Descriptions

LASER, GREEN, LINE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Z20M18B-F-532-LP90?

Additional datasheets, footprints and schematics for Z20M18B-F-532-LP90 are listed on our Part Details page. You can also find images and similar parts to Z20M18B-F-532-LP90 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Z20M18B-F-532-LP90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z20M18B-F-532-LP90 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Z20M18B-F-532-LP90 fall under?

The Z20M18B-F-532-LP90 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.

Can I view similar or alternative parts?

You can view similar parts to Z20M18B-F-532-LP90 when available in the Laser Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Z20M18B-F-532-LP90 you can contact the distributor directly for product support, shipping queries etc.

Is the Z20M18B-F-532-LP90 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Z20M18B-F-532-LP90 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for Z20M18B-F-532-LP90.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Z20M18B-F-532-LP90 often in real-time on the comparison pages.

What if I can't find stock of Z20M18B-F-532-LP90?

You can fill out our help required form which you can use to request a quote for Z20M18B-F-532-LP90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay