Status: | Unknown |
---|---|
Series: | Z2-K-3M Series |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | 0°C |
Sensing Temperature Max | +200°C |
Sensor Body Material | - |
Lead Length | 3m |
Product Range | Z2-K-3M Series |
SVHC | No SVHC (15-Jan-2018) |
Conductor Make-up | 1/0.2mm |
Material Composition | Copper |
No. of Max Strands x Strand Size | Solid |
Temperature Sensing Range | 0°C to +200°C |
Thermocouple, Type K, 0 To 200Deg C | Newark Electronics |
SENSOR, THERMOCOUPLE, 3M | element14 |
Where can I find additional details, specifications and documents for a Z2-K-3M DISC (IEC)?
Additional datasheets, footprints and schematics for Z2-K-3M DISC (IEC) are listed on our Part Details page. You can also find images and similar parts to Z2-K-3M DISC (IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z2-K-3M DISC (IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z2-K-3M DISC (IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z2-K-3M DISC (IEC) fall under?
The Z2-K-3M DISC (IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to Z2-K-3M DISC (IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z2-K-3M DISC (IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the Z2-K-3M DISC (IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z2-K-3M DISC (IEC) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for Z2-K-3M DISC (IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z2-K-3M DISC (IEC) often in real-time on the comparison pages.
What if I can't find stock of Z2-K-3M DISC (IEC)?
You can fill out our help required form which you can use to request a quote for Z2-K-3M DISC (IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.