Status: | Unknown |
---|---|
Series: | Z2-K Series |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -75°C |
Sensing Temperature Max | +250°C |
Sensor Body Material | - |
Lead Length | 1m |
Product Range | Z2-K Series |
SVHC | No SVHC (15-Jan-2018) |
Class | Class 1 |
Conductor Make-up | 1/0.2mm |
No. of Max Strands x Strand Size | Solid |
Operating Temperature Max | 250°C |
Operating Temperature Min | -75°C |
Temperature Measuring Range | -75°C to +250°C |
Temperature Sensing Range | -75°C to +250°C |
Labfacility Z2-K-1X5 Exposed Jn Pfa K 1m (pack of 5) | Rapid Electronics |
SENSOR, T/COUPLE, K, Z2, PK5 | Farnell |
Where can I find additional details, specifications and documents for a Z2-K-1 X 5?
Additional datasheets, footprints and schematics for Z2-K-1 X 5 are listed on our Part Details page. You can also find images and similar parts to Z2-K-1 X 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z2-K-1 X 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z2-K-1 X 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z2-K-1 X 5 fall under?
The Z2-K-1 X 5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to Z2-K-1 X 5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z2-K-1 X 5 you can contact the distributor directly for product support, shipping queries etc.
Is the Z2-K-1 X 5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z2-K-1 X 5 have stock available?
Authorised distributors including Rapid Electronics, element14 and Farnell have stock available or on a lead time for Z2-K-1 X 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z2-K-1 X 5 often in real-time on the comparison pages.
What if I can't find stock of Z2-K-1 X 5?
You can fill out our help required form which you can use to request a quote for Z2-K-1 X 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.