Z1M18H-F-635-PE Optoelectronics, LEDs & Displays by Z-Laser

LASER DOT 1MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$303.64

Distributor Stock
Logo for Farnell
Farnell
from US$303.64
No stock
Buy Now

Specifications

Wavelength Typ 635nm
Output Power 1mW
Voltage Rating 30V
Laser Lens Dot
Laser Beam Size -
Supply Current -
Product Range -
SVHC No SVHC (15-Jan-2018)
Peak Wavelength 635nm
Supply Voltage Max 30V
Supply Voltage Min 5V

Alternative Descriptions

LASER, DOT, 1MHZ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Z1M18H-F-635-PE?

Additional datasheets, footprints and schematics for Z1M18H-F-635-PE are listed on our Part Details page. You can also find images and similar parts to Z1M18H-F-635-PE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Z1M18H-F-635-PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z1M18H-F-635-PE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Z1M18H-F-635-PE fall under?

The Z1M18H-F-635-PE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.

Can I view similar or alternative parts?

You can view similar parts to Z1M18H-F-635-PE when available in the Laser Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Z1M18H-F-635-PE you can contact the distributor directly for product support, shipping queries etc.

Is the Z1M18H-F-635-PE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Z1M18H-F-635-PE have stock available?

Authorised distributors including Farnell have stock available or on a lead time for Z1M18H-F-635-PE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Z1M18H-F-635-PE often in real-time on the comparison pages.

What if I can't find stock of Z1M18H-F-635-PE?

You can fill out our help required form which you can use to request a quote for Z1M18H-F-635-PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay