| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Current Rating | - |
|---|---|
| Primary Impedance | 600ohm |
| Secondary Impedance | 600ohm |
| Transformer Mounting | Through Hole |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2019) |
| External Depth | 18mm |
| External Length / Height | 15mm |
| External Width | 18mm |
| Frequency Max | 25kHz |
| Frequency Min | 30Hz |
| Power Rating | 2mW |
| Primary Resistance | 109ohm |
| Secondary Resistance | 134ohm |
| Transformer Type | Encapsulated |
| Turns Ratio | 1 |
| 1:1 PCB audio transformer 600R Z1604 | RS |
Where can I find additional details, specifications and documents for a Z1604?
Additional datasheets, footprints and schematics for Z1604 are listed on our Part Details page. You can also find images and similar parts to Z1604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z1604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z1604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z1604 fall under?
The Z1604 is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to Z1604 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z1604 you can contact the distributor directly for product support, shipping queries etc.
Is the Z1604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z1604 have stock available?
Authorised distributors including RS, Newark Electronics and TME have stock available or on a lead time for Z1604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z1604 often in real-time on the comparison pages.
What if I can't find stock of Z1604?
You can fill out our help required form which you can use to request a quote for Z1604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.