Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | - |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BABT BS EN |
Capacitance | 0µF |
DC Resistance | 68ohm |
External Depth | 15mm |
External Length / Height | 11mm |
External Width | 19mm |
Isolation Voltage | 5kV |
Primary Resistance | 65ohm |
Return Loss | 20 |
Secondary Resistance | 65ohm |
Transformer Type | Isolation |
Turns Ratio | 1 |
Winding Configuration | 1 |
1:1 line isolation transformer,Z1260 | RS |
Transformer, Line, Low Profile | Newark Electronics |
TRANSFORMER, LINE, LOW PROFILE | element14 |
Where can I find additional details, specifications and documents for a Z1260?
Additional datasheets, footprints and schematics for Z1260 are listed on our Part Details page. You can also find images and similar parts to Z1260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z1260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z1260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z1260 fall under?
The Z1260 is listed under Electronic & Electrical Components > Transformers > Speciality Transformers.
Can I view similar or alternative parts?
You can view similar parts to Z1260 when available in the Speciality Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z1260 you can contact the distributor directly for product support, shipping queries etc.
Is the Z1260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z1260 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for Z1260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z1260 often in real-time on the comparison pages.
What if I can't find stock of Z1260?
You can fill out our help required form which you can use to request a quote for Z1260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.