Status: | Unknown |
---|---|
Series: | Z-PWS Series |
RoHS: | Unknown |
Ferrite Case Style | 1206 [3216 Metric] |
---|---|
Impedance @ 100MHz | 38ohm |
DC Current Rating | 6A |
Product Range | Z-PWS Series |
DC Resistance Max | 0.005ohm |
Impedance Tolerance | ± 30% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Bead, 1206, 38 Ohm, 6A | Newark Electronics |
Power Line Ferrite Chip Bead 38R 6A | RS |
FERRITE BEAD, 38 OHM, 6A, 1206 | element14 |
KEMET Ferrite SMD 1206, 38Ohm @ 100MHz | Distrelec |
Ferrite Bead, 1206 [3216 Metric], 38 Ohm, 6 A, 5 Milliohm, � 30% | Avnet Abacus |
Where can I find additional details, specifications and documents for a Z1206C380BPWST?
Additional datasheets, footprints and schematics for Z1206C380BPWST are listed on our Part Details page. You can also find images and similar parts to Z1206C380BPWST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z1206C380BPWST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z1206C380BPWST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z1206C380BPWST fall under?
The Z1206C380BPWST is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to Z1206C380BPWST when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z1206C380BPWST you can contact the distributor directly for product support, shipping queries etc.
Is the Z1206C380BPWST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z1206C380BPWST have stock available?
Authorised distributors including Newark Electronics, RS, element14, Distrelec and Farnell have stock available or on a lead time for Z1206C380BPWST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z1206C380BPWST often in real-time on the comparison pages.
What if I can't find stock of Z1206C380BPWST?
You can fill out our help required form which you can use to request a quote for Z1206C380BPWST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.