Z10M18S-F-635-LP30 Optoelectronics, LEDs & Displays by Z-Laser

LASER LINE 1KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$421.08

Distributor Stock
Logo for Farnell
Farnell
from US$421.08
No stock
Buy Now

Specifications

Wavelength Typ 635nm
Output Power 10mW
Voltage Rating 30V
Laser Lens Line
Laser Beam Size -
Supply Current -
Product Range -
SVHC No SVHC (15-Jan-2018)
Peak Wavelength 635nm
Supply Voltage Max 30V
Supply Voltage Min 5V

Alternative Descriptions

LASER, LINE, 1KHZ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Z10M18S-F-635-LP30?

Additional datasheets, footprints and schematics for Z10M18S-F-635-LP30 are listed on our Part Details page. You can also find images and similar parts to Z10M18S-F-635-LP30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Z10M18S-F-635-LP30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z10M18S-F-635-LP30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Z10M18S-F-635-LP30 fall under?

The Z10M18S-F-635-LP30 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.

Can I view similar or alternative parts?

You can view similar parts to Z10M18S-F-635-LP30 when available in the Laser Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Z10M18S-F-635-LP30 you can contact the distributor directly for product support, shipping queries etc.

Is the Z10M18S-F-635-LP30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Z10M18S-F-635-LP30 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for Z10M18S-F-635-LP30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Z10M18S-F-635-LP30 often in real-time on the comparison pages.

What if I can't find stock of Z10M18S-F-635-LP30?

You can fill out our help required form which you can use to request a quote for Z10M18S-F-635-LP30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay