Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 635nm |
---|---|
Output Power | 10mW |
Voltage Rating | 30V |
Laser Lens | Line |
Laser Beam Size | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Peak Wavelength | 635nm |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
Laser Module, 635Nm, Red, 10Mw | Newark Electronics |
LASER, LINE, 1KHZ | Farnell |
Where can I find additional details, specifications and documents for a Z10M18S-F-635-LG90?
Additional datasheets, footprints and schematics for Z10M18S-F-635-LG90 are listed on our Part Details page. You can also find images and similar parts to Z10M18S-F-635-LG90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z10M18S-F-635-LG90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z10M18S-F-635-LG90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z10M18S-F-635-LG90 fall under?
The Z10M18S-F-635-LG90 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to Z10M18S-F-635-LG90 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z10M18S-F-635-LG90 you can contact the distributor directly for product support, shipping queries etc.
Is the Z10M18S-F-635-LG90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z10M18S-F-635-LG90 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for Z10M18S-F-635-LG90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z10M18S-F-635-LG90 often in real-time on the comparison pages.
What if I can't find stock of Z10M18S-F-635-LG90?
You can fill out our help required form which you can use to request a quote for Z10M18S-F-635-LG90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.