Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,250
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
56,000
in stock
|
Buy Now | |
Micros
from US$0.10
|
11,764
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
8,883
in stock
|
Buy Now | |
element14
from US$0.24
|
8,652
in stock
|
Buy Now | |
Farnell
from US$0.12
|
8,652
in stock
|
Buy Now | |
Avnet Silica
-
|
916,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 1A |
Triac Case Style | SOT-223 |
Gate Trigger Current Max (QI) Igt | 3mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | 1W |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | 7mA, 7mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm @ 60Hz | 8.5A |
Gate Trigger Current Igt (Q1) t2+g+ | 3mA |
Gate Trigger Current Max Igt | 3mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Thyristor Type | Triac |
Z01 Series 600 Vdrm 1 A Standard Triac AC Switch Surface Mount - SOT-223 | Future Electronics |
Triac | Micros |
Triac, 600V, 1A, Sot-223 | Newark Electronics |
Z0103MN 5AA4,Thyristor Triac 600V 1A | RS |
Thyristor TRIAC 600V 8.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
ST Triac, 600V, 1A, SOT-223 | Distrelec |
Where can I find additional details, specifications and documents for a Z0103MN 5AA4?
Additional datasheets, footprints and schematics for Z0103MN 5AA4 are listed on our Part Details page. You can also find images and similar parts to Z0103MN 5AA4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z0103MN 5AA4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z0103MN 5AA4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z0103MN 5AA4 fall under?
The Z0103MN 5AA4 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to Z0103MN 5AA4 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z0103MN 5AA4 you can contact the distributor directly for product support, shipping queries etc.
Is the Z0103MN 5AA4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z0103MN 5AA4 have stock available?
Authorised distributors including Future Electronics, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for Z0103MN 5AA4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z0103MN 5AA4 often in real-time on the comparison pages.
What if I can't find stock of Z0103MN 5AA4?
You can fill out our help required form which you can use to request a quote for Z0103MN 5AA4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.