Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
800
in stock
|
Buy Now | |
element14
from US$0.19
|
755
in stock
|
Buy Now | |
Farnell
from US$0.19
|
755
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 800mA |
Triac Case Style | TO-92 |
Gate Trigger Current Max (QI) Igt | - |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 9A |
Holding Current Max Ih | 5mA, 5mA |
No. of Pins | 3Pins |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 10A |
Current Itsm @ 60Hz | 9.5A |
Current t2+g- | 5mA |
Current t2-g+ | 7mA |
Current t2-g- | 5mA |
Device Marking | Z00607MA |
Gate Trigger Current Igt (Q1) t2+g+ | 5mA |
Gate Trigger Current Max Igt | 5mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Thyristor Type | Triac |
Standard triac,Z00607MA 0.8A 600V | RS |
TRIAC, 0.8A, 600V, TO-92 | element14 |
Thyristor TRIAC 600V 9.5A 3-Pin TO-92 Bulk | Avnet Silica |
Triac, 600 V, 0.8 A, 9 A, 5 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics Z00607MA 1BA2 | Newark Electronics |
Z00607 Series 600 Vdrm 0.8 A Through Hole Triacs - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a Z00607MA 1BA2?
Additional datasheets, footprints and schematics for Z00607MA 1BA2 are listed on our Part Details page. You can also find images and similar parts to Z00607MA 1BA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z00607MA 1BA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z00607MA 1BA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z00607MA 1BA2 fall under?
The Z00607MA 1BA2 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to Z00607MA 1BA2 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z00607MA 1BA2 you can contact the distributor directly for product support, shipping queries etc.
Is the Z00607MA 1BA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z00607MA 1BA2 have stock available?
Authorised distributors including RS, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for Z00607MA 1BA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z00607MA 1BA2 often in real-time on the comparison pages.
What if I can't find stock of Z00607MA 1BA2?
You can fill out our help required form which you can use to request a quote for Z00607MA 1BA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.