Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Style | Disk |
---|---|
Lamp Base Type | G4 |
LED Color | Cool White |
CCT | 6000K |
Dimmable | Not Dimmable |
Beam Angle | 120° |
Power Rating | 1.5W |
Supply Voltage | 12V |
RoHS Compliant | Yes |
Cool White 9 LED Module G-4 Bi-pin 12V | RS |
Lamp, Led Replacement, G4, Cool White | Newark Electronics |
Where can I find additional details, specifications and documents for a Z-G4-9CW?
Additional datasheets, footprints and schematics for Z-G4-9CW are listed on our Part Details page. You can also find images and similar parts to Z-G4-9CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-G4-9CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-G4-9CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-G4-9CW fall under?
The Z-G4-9CW is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Domestic LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to Z-G4-9CW when available in the Domestic LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-G4-9CW you can contact the distributor directly for product support, shipping queries etc.
Is the Z-G4-9CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for Z-G4-9CW have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for Z-G4-9CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-G4-9CW often in real-time on the comparison pages.
What if I can't find stock of Z-G4-9CW?
You can fill out our help required form which you can use to request a quote for Z-G4-9CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.