Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hinge |
---|---|
For Use With | - |
Product Range | - |
Actuator Type | Additional Hinge |
External Depth | 6mm |
External Length / Height | 92mm |
External Width | 71mm |
Hinge, Additional | Newark Electronics |
HINGE, ADDITIONAL | Farnell |
Where can I find additional details, specifications and documents for a Z 400?
Additional datasheets, footprints and schematics for Z 400 are listed on our Part Details page. You can also find images and similar parts to Z 400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z 400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z 400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z 400 fall under?
The Z 400 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to Z 400 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z 400 you can contact the distributor directly for product support, shipping queries etc.
Is the Z 400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z 400 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for Z 400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z 400 often in real-time on the comparison pages.
What if I can't find stock of Z 400?
You can fill out our help required form which you can use to request a quote for Z 400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.