Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Red |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Rocker Switches 0.25 QC ON-OFF 20A Red/Blk Lighted | Sager |
SWITCH, ROCKER, DPST, 20A, 250V, RED | Farnell |
Switch, Rocker, Dpst, 20A, 250V, Red | Newark Electronics |
Switch Rocker Power DPST On-Off Red | RS |
Switch, Rocker, DPST, ON-OFF, Concave, Illum, Incandescent, Red, No Legend,20A,125VAC, QC | ZF Electronics YRM32F2BBRLN | RS Americas |
Where can I find additional details, specifications and documents for a YRM32F2BBRLN?
Additional datasheets, footprints and schematics for YRM32F2BBRLN are listed on our Part Details page. You can also find images and similar parts to YRM32F2BBRLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YRM32F2BBRLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YRM32F2BBRLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YRM32F2BBRLN fall under?
The YRM32F2BBRLN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to YRM32F2BBRLN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YRM32F2BBRLN you can contact the distributor directly for product support, shipping queries etc.
Is the YRM32F2BBRLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YRM32F2BBRLN have stock available?
Authorised distributors including Sager, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for YRM32F2BBRLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YRM32F2BBRLN often in real-time on the comparison pages.
What if I can't find stock of YRM32F2BBRLN?
You can fill out our help required form which you can use to request a quote for YRM32F2BBRLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.