YR1B78R7CC Resistors by TE Connectivity

RES 78R7 0.10% 250MW AXIAL

Status: Unknown
Series: R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.22
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
1,811
in stock
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for TE Store
TE Store
from US$0.59
-
Buy Now

Specifications

Resistance 78.7ohm
Product Range R Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Metal Alloy
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Body Diameter 2.3mm
External Length / Height 6.3mm
Lead Diameter 0.6mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

Through Hole Metal Film Resistor, R Series, 78.7 Ohm, 250 Mw, - 0.1%, 500 V, Axial Leaded |Neohm Te Connectivity YR1B78R7CC | Newark Electronics
Resistor 0.1% 78R7 | element14
Special Order: YR1 0.1% 78R7 Resistance Value: 78.7 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 78.7 Ω Thin Film Precision Resistor .1 % | Part Number: YR1B78R7CC | Internal Number: 1-1676915-7 | 6.3 x 2.3 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YR1B78R7CC?

Additional datasheets, footprints and schematics for YR1B78R7CC are listed on our Part Details page. You can also find images and similar parts to YR1B78R7CC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YR1B78R7CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B78R7CC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YR1B78R7CC fall under?

The YR1B78R7CC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to YR1B78R7CC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B78R7CC you can contact the distributor directly for product support, shipping queries etc.

Is the YR1B78R7CC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YR1B78R7CC have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and TE Store have stock available or on a lead time for YR1B78R7CC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YR1B78R7CC often in real-time on the comparison pages.

What if I can't find stock of YR1B78R7CC?

You can fill out our help required form which you can use to request a quote for YR1B78R7CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay