YR1B681RCC Resistors by TE Connectivity

RES 681R 0.10% 250MW AXIAL

Status: Unknown
Series: R Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
1,310 units
Buy Now
Logo for element14 element14
1,310 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
1,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
827 units
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 681ohm
Product Range R Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Metal Alloy
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Body Diameter 2.3mm
External Length / Height 6.3mm
Lead Diameter 0.6mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

RES, 681R, 0.10%, 250MW, AXIAL | Farnell
Through Hole Metal Film Resistor, R Series, 681 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes | Newark Electronics
Metal Film Resistors - Through Hole YR1 0.1% 681R | Rapid Electronics
Special Order: YR1 0.1% 681R Resistance Value: 681 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 681 Ω Thin Film Precision Resistor .1 % | Part Number: YR1B681RCC | Internal Number: 8-1676914-5 | 6.3 x 2.3 mm | TE Connectivity | TE Store
R Series Axial Through Hole Fixed Resistor 681Ohms +/-0.1% 0.25W +/-15ppm/degC | Allied Electronics
TE Connectivity - AMP Metal Film Resistor YR1 0.1% 681R | Distrelec

More Parts in Resistors - Fixed Value


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a YR1B681RCC?

Additional datasheets, footprints and schematics for YR1B681RCC are listed on our Part Details page. You can also find images and similar parts to YR1B681RCC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YR1B681RCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B681RCC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YR1B681RCC fall under?

The YR1B681RCC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to YR1B681RCC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B681RCC you can contact the distributor directly for product support, shipping queries etc.

Is the YR1B681RCC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YR1B681RCC have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for YR1B681RCC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YR1B681RCC often in real-time on the comparison pages.

What if I can't find stock of YR1B681RCC?

You can fill out our help required form which you can use to request a quote for YR1B681RCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay