Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
3,164
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,405
in stock
|
Buy Now | |
element14
from US$0.20
|
1,405
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,405
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
TE Store
from US$0.59
|
-
|
Buy Now |
Resistance | 301ohm |
---|---|
Product Range | R Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 2.3mm |
External Length / Height | 6.3mm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +155°C |
Resistor Mounting | Through Hole |
Through Hole Metal Film Resistor, R Series, 301 Ohm, 250 Mw, - 0.1%, 500 V, Axial Leaded Rohs Compliant: Yes |Neohm Te Connectivity YR1B301RCC | Newark Electronics |
Resistor 0.1% 301R | element14 |
RES, 301R, 0.10%, 250MW, AXIAL | Farnell |
Precision metal film resistor 0.1% 301R | RS |
R Series Axial Through Hole Fixed Resistor 301Ohms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity YR1B301RCC | RS Americas |
Special Order: YR1 0.1% 301R Resistance Value: 301 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 301 Ω Thin Film Precision Resistor .1 % | Part Number: YR1B301RCC | Internal Number: 8-1676913-1 | 6.3 x 2.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a YR1B301RCC?
Additional datasheets, footprints and schematics for YR1B301RCC are listed on our Part Details page. You can also find images and similar parts to YR1B301RCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YR1B301RCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B301RCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YR1B301RCC fall under?
The YR1B301RCC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to YR1B301RCC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B301RCC you can contact the distributor directly for product support, shipping queries etc.
Is the YR1B301RCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YR1B301RCC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for YR1B301RCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YR1B301RCC often in real-time on the comparison pages.
What if I can't find stock of YR1B301RCC?
You can fill out our help required form which you can use to request a quote for YR1B301RCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.