Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Resistance | 2.26kohm |
---|---|
Product Range | R Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 2.3mm |
External Length / Height | 6.3mm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +155°C |
Resistor Mounting | Through Hole |
Precision metal film resistor 0.1% 2K26 | RS |
Through Hole Metal Film Resistor, R Series, 2.26 Kohm, 250 Mw, - 0.1%, 500 V, Axial Leaded |Neohm Te Connectivity YR1B2K26CC | Newark Electronics |
R Series Axial Through Hole Fixed Resistor 2.26kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity YR1B2K26CC | RS Americas |
Resistor 0.1% 2K26 | element14 |
Special Order: YR1 0.1% 2K26 Resistance Value: 2.26K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 2.26K Ω Thin Film Precision Resistor .1 % | Part Number: YR1B2K26CC | Internal Number: 7-1676913-1 | 6.3 x 2.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a YR1B2K26CC?
Additional datasheets, footprints and schematics for YR1B2K26CC are listed on our Part Details page. You can also find images and similar parts to YR1B2K26CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YR1B2K26CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B2K26CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YR1B2K26CC fall under?
The YR1B2K26CC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to YR1B2K26CC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B2K26CC you can contact the distributor directly for product support, shipping queries etc.
Is the YR1B2K26CC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YR1B2K26CC have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for YR1B2K26CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YR1B2K26CC often in real-time on the comparison pages.
What if I can't find stock of YR1B2K26CC?
You can fill out our help required form which you can use to request a quote for YR1B2K26CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.