YR1B2K0CC Resistors by TE Connectivity

RES 2K 0.10% 250MW AXIAL METAL FILM

Status: Unknown
Series: R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$0.21
No stock
Buy Now
Logo for element14
element14
from US$0.20
4,912
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.20
3,440
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
1,472
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.35
500
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.59
-
Buy Now

Specifications

Resistance 2kohm
Product Range R Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Metal Film
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Body Diameter 2.3mm
External Length / Height 6.3mm
Lead Diameter 0.6mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

Resistor 0.1% 2K0 | element14
RES, 2K, 0.10%, 250MW, AXIAL, METAL FILM | Farnell
Metal Film Resistors | Newark Electronics
Precision Film Resistor 2K0 0.1% 0.25W | RS
Special Order: YR1 0.1% 2K0 Resistance Value: 2K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 2K Ω Thin Film Precision Resistor .1 % | Part Number: YR1B2K0CC | Internal Number: 7-1676913-9 | 6.3 x 2.3 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YR1B2K0CC?

Additional datasheets, footprints and schematics for YR1B2K0CC are listed on our Part Details page. You can also find images and similar parts to YR1B2K0CC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YR1B2K0CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B2K0CC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YR1B2K0CC fall under?

The YR1B2K0CC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to YR1B2K0CC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B2K0CC you can contact the distributor directly for product support, shipping queries etc.

Is the YR1B2K0CC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YR1B2K0CC have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for YR1B2K0CC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YR1B2K0CC often in real-time on the comparison pages.

What if I can't find stock of YR1B2K0CC?

You can fill out our help required form which you can use to request a quote for YR1B2K0CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay