YR1B22R6CC Resistors by TE Connectivity

RES 22R6 0.10% 250MW AXIAL

Status: Unknown
Series: R Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
4,986 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
4,986 units
Buy Now
Logo for Newark Electronics Newark Electronics
451 units
Buy Now
Logo for element14 element14
451 units
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 22.6ohm
Product Range R Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Metal Alloy
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Body Diameter 2.3mm
External Length / Height 6.3mm
Lead Diameter 0.6mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

RES, 22R6, 0.10%, 250MW, AXIAL | Farnell
Through Hole Metal Film Resistor, R Series, 22.6 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded | Newark Electronics
Special Order: YR1 0.1% 22R6 Resistance Value: 22.6 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 22.6 Ω Thin Film Precision Resistor .1 % | Part Number: YR1B22R6CC | Internal Number: 3-1879026-6 | 6.3 x 2.3 mm | TE Connectivity | TE Store
Res Thin Film 22.6 Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America
R Series Axial Through Hole Fixed Resistor 22.6Ohms +/-0.1% 0.25W +/-15ppm/degC | Allied Electronics

More Parts in Resistors - Fixed Value


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a YR1B22R6CC?

Additional datasheets, footprints and schematics for YR1B22R6CC are listed on our Part Details page. You can also find images and similar parts to YR1B22R6CC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YR1B22R6CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B22R6CC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YR1B22R6CC fall under?

The YR1B22R6CC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to YR1B22R6CC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B22R6CC you can contact the distributor directly for product support, shipping queries etc.

Is the YR1B22R6CC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YR1B22R6CC have stock available?

Authorised distributors including Chip One Stop, Rapid Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for YR1B22R6CC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YR1B22R6CC often in real-time on the comparison pages.

What if I can't find stock of YR1B22R6CC?

You can fill out our help required form which you can use to request a quote for YR1B22R6CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay