Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Resistance | 18.2kohm |
---|---|
Product Range | R Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.3mm |
External Length / Height | 6.3mm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +155°C |
Resistor Mounting | Through Hole |
RES, 18K2, 0.10%, 250MW, AXIAL | Farnell |
Through Hole Metal Film Resistor, R Series, 18.2 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes | Newark Electronics |
Special Order: YR1 0.1% 18K2 Resistance Value: 18.2K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 18.2K Ω Thin Film Precision Resistor .1 % | Part Number: YR1B18K2CC | Internal Number: 8-1622796-7 | 6.3 x 2.3 mm | TE Connectivity | TE Store |
R Series Axial Through Hole Fixed Resistor 18.2kOhms +/-0.1% 0.25W +/-15ppm/degC | Allied Electronics |
Where can I find additional details, specifications and documents for a YR1B18K2CC?
Additional datasheets, footprints and schematics for YR1B18K2CC are listed on our Part Details page. You can also find images and similar parts to YR1B18K2CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YR1B18K2CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B18K2CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YR1B18K2CC fall under?
The YR1B18K2CC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to YR1B18K2CC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B18K2CC you can contact the distributor directly for product support, shipping queries etc.
Is the YR1B18K2CC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YR1B18K2CC have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for YR1B18K2CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YR1B18K2CC often in real-time on the comparison pages.
What if I can't find stock of YR1B18K2CC?
You can fill out our help required form which you can use to request a quote for YR1B18K2CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.