YR1B169RCC Resistors by TE Connectivity

RES 169R 0.10% 250MW AXIAL

Status: Unknown
Series: R Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
2,000 units
Buy Now
Logo for element14 element14
650 units
Buy Now
Logo for Newark Electronics Newark Electronics
650 units
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 169ohm
Product Range R Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Metal Film
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Body Diameter 2.3mm
External Length / Height 6.3mm
Lead Diameter 0.6mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

RES, 169R, 0.10%, 250MW, AXIAL | Farnell
Resistor 0.1% 169R | element14
Through Hole Metal Film Resistor, R Series, 169 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes | Newark Electronics
Special Order: YR1 0.1% 169R Resistor Type: Precision Resistor Passive Component Dimensions: 6.3 x 2.3 mm Number of Terminations: 2 Packaging Method: Ammo Packed Passive Component Tolerance: .1 % Precision Resistor 6.3 x 2.3 mm Ammo Packed | Through-Hole Resistor | Part Number: YR1B169RCC | Internal Number: 7-1622796-4 | TE Connectivity | TE Store
Res Thin Film 169 Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a YR1B169RCC?

Additional datasheets, footprints and schematics for YR1B169RCC are listed on our Part Details page. You can also find images and similar parts to YR1B169RCC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YR1B169RCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B169RCC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YR1B169RCC fall under?

The YR1B169RCC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to YR1B169RCC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B169RCC you can contact the distributor directly for product support, shipping queries etc.

Is the YR1B169RCC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YR1B169RCC have stock available?

Authorised distributors including Chip One Stop, Farnell, element14, Newark Electronics and TE Store have stock available or on a lead time for YR1B169RCC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YR1B169RCC often in real-time on the comparison pages.

What if I can't find stock of YR1B169RCC?

You can fill out our help required form which you can use to request a quote for YR1B169RCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay