Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.30 |
260
|
Buy Now | |
Chip One Stop | US$0.13 |
2,089
|
Buy Now | |
TTI Europe | US$0.17 |
2,000
|
Buy Now | |
Newark Electronics | US$0.22 |
1,398
|
Buy Now | |
element14 | US$0.20 |
1,398
|
Buy Now | |
Farnell | US$0.23 |
1,398
|
Buy Now | |
Rapid Electronics | US$0.31 |
49
|
Buy Now | |
Avnet America | US$0.35 |
-
|
Buy Now | |
RS Americas | US$0.53 |
-
|
Buy Now | |
Distrelec | US$0.26 |
-
|
Buy Now | |
TE Store | US$0.59 |
-
|
Buy Now |
Resistance | 150kohm |
---|---|
Product Range | R Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.3mm |
External Length / Height | 6.3mm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +155°C |
Resistor Mounting | Through Hole |
150K OHM .1% .25W 15PPM | TTI Europe |
Through Hole Metal Film Resistor, R Series, 150 Kohm, 250 Mw, - 0.1%, 500 V, Axial Leaded Rohs Compliant: Yes |Neohm Te Connectivity YR1B150KCC | Newark Electronics |
Resistor 0.1% 150K | element14 |
RES, 150K, 0.10%, 250MW, AXIAL | Farnell |
Precision metal film resistor 0.1% 150K | RS |
Metal Film Resistors-Through Hole YR1 0.1% 150K | Rapid Electronics |
Res Thin Film 150K Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
R Series Axial Through Hole Fixed Resistor 150kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity YR1B150KCC | RS Americas |
TE Connectivity - AMP Metal Film Resistor YR1 0.1% 150K | Distrelec |
Special Order: YR1 0.1% 150K Resistance Value: 150K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 150K Ω Thin Film Precision Resistor .1 % | Part Number: YR1B150KCC | Internal Number: 6-1622796-1 | 6.3 x 2.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a YR1B150KCC?
Additional datasheets, footprints and schematics for YR1B150KCC are listed on our Part Details page. You can also find images and similar parts to YR1B150KCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YR1B150KCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B150KCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YR1B150KCC fall under?
The YR1B150KCC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to YR1B150KCC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B150KCC you can contact the distributor directly for product support, shipping queries etc.
Is the YR1B150KCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YR1B150KCC have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for YR1B150KCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YR1B150KCC often in real-time on the comparison pages.
What if I can't find stock of YR1B150KCC?
You can fill out our help required form which you can use to request a quote for YR1B150KCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.