Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
1,523
units
|
Buy Now |
![]() |
Rapid Electronics |
12,867
units
|
Buy Now |
![]() |
Chip One Stop |
8,867
units
|
Buy Now |
![]() |
element14 |
705
units
|
Buy Now |
![]() |
Newark Electronics |
705
units
|
Buy Now |
![]() |
TE Store |
No stock
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
No stock
|
Buy Now |
Resistance | 11.8kohm |
---|---|
Product Range | R Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 2.3mm |
External Length / Height | 6.3mm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +155°C |
Resistor Mounting | Through Hole |
YR1 0.1% 11K8 | Rapid Electronics |
RES, 11K8, 0.10%, 250MW, AXIAL | Farnell |
Through Hole Metal Film Resistor, R Series, 11.8 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes | Newark Electronics |
Special Order: YR1 0.1% 11K8 Resistance Value: 11.8K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 11.8K Ω Thin Film Precision Resistor .1 % | Part Number: YR1B11K8CC | Internal Number: 6-1676915-4 | 6.3 x 2.3 mm | TE Connectivity | TE Store |
Res Thin Film 11.8K Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
11.8K OHM .1% .25W 15PPM | TTI Europe |
R Series Axial Through Hole Fixed Resistor 11.8kOhms +/-0.1% 0.25W +/-15ppm/degC | Allied Electronics |
TE Connectivity - AMP Metal Film Resistor YR1 0.1% 11K8 | Distrelec |
Where can I find additional details, specifications and documents for a YR1B11K8CC?
Additional datasheets, footprints and schematics for YR1B11K8CC are listed on our Part Details page. You can also find images and similar parts to YR1B11K8CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YR1B11K8CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B11K8CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YR1B11K8CC fall under?
The YR1B11K8CC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to YR1B11K8CC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B11K8CC you can contact the distributor directly for product support, shipping queries etc.
Is the YR1B11K8CC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YR1B11K8CC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for YR1B11K8CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YR1B11K8CC often in real-time on the comparison pages.
What if I can't find stock of YR1B11K8CC?
You can fill out our help required form which you can use to request a quote for YR1B11K8CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.