Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
696
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
696
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
696
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
696
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.59
|
-
|
Buy Now |
Resistance | 10.7kohm |
---|---|
Product Range | R Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 2.3mm |
External Length / Height | 6.3mm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +155°C |
Resistor Mounting | Through Hole |
Yr1 0.1% 10K7 |Neohm Te Connectivity YR1B10K7CC | Newark Electronics |
Metal Film Resistors-Through Hole YR1 0.1% 10K7 | Rapid Electronics |
TE Connectivity - AMP Metal Film Resistor YR1 0.1% 10K7 | Distrelec |
Res Thin Film 10.7K Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
R Series Axial Through Hole Fixed Resistor 10.7kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity YR1B10K7CC | RS Americas |
Resistor 0.1% 10K7 | element14 |
Special Order: YR1 0.1% 10K7 Resistance Value: 10.7K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 6.3 x 2.3 mm Through-Hole Resistor | 10.7K Ω Thin Film Precision Resistor .1 % | Part Number: YR1B10K7CC | Internal Number: 5-1676915-5 | 6.3 x 2.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a YR1B10K7CC?
Additional datasheets, footprints and schematics for YR1B10K7CC are listed on our Part Details page. You can also find images and similar parts to YR1B10K7CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YR1B10K7CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YR1B10K7CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YR1B10K7CC fall under?
The YR1B10K7CC is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to YR1B10K7CC when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YR1B10K7CC you can contact the distributor directly for product support, shipping queries etc.
Is the YR1B10K7CC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YR1B10K7CC have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for YR1B10K7CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YR1B10K7CC often in real-time on the comparison pages.
What if I can't find stock of YR1B10K7CC?
You can fill out our help required form which you can use to request a quote for YR1B10K7CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.