Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 12W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN IEC UL |
External Depth | 27mm |
External Length / Height | 80mm |
External Width | 48mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 1A |
Power Rating | 12W |
Power Supply Mounting | Chassis |
Power Supply Type | Chassis |
Supply Voltage | 240V |
Supply Voltage Max | 240V |
Supply Voltage Min | 110V |
Plug In Adaptor Power Supply, 90 V, 264 V, 12 W, 12 V, 1 A Rohs Compliant: Yes |Yuasa YPSU1A12. | Newark Electronics |
PSU, CCTV | element14 |
Where can I find additional details, specifications and documents for a YPSU1A12.?
Additional datasheets, footprints and schematics for YPSU1A12. are listed on our Part Details page. You can also find images and similar parts to YPSU1A12. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YPSU1A12. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YPSU1A12. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YPSU1A12. fall under?
The YPSU1A12. is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to YPSU1A12. when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YPSU1A12. you can contact the distributor directly for product support, shipping queries etc.
Is the YPSU1A12. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YPSU1A12. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for YPSU1A12..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YPSU1A12. often in real-time on the comparison pages.
What if I can't find stock of YPSU1A12.?
You can fill out our help required form which you can use to request a quote for YPSU1A12. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.