Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 12V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Battery Charger |
For Use With | VRLA Car and Motorcycle Batteries |
YPC 2A 12V Intelligent Charger UK/Euro | RS |
Charger, Yu-Power, 2A, 12V | Newark Electronics |
CHARGER, YU-POWER, 2A, 12V | element14 |
Yuasa Battery Charger Lead-Acid 12V 2A 220 ... 260V | Distrelec |
Where can I find additional details, specifications and documents for a YPC2A12?
Additional datasheets, footprints and schematics for YPC2A12 are listed on our Part Details page. You can also find images and similar parts to YPC2A12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YPC2A12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YPC2A12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YPC2A12 fall under?
The YPC2A12 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to YPC2A12 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YPC2A12 you can contact the distributor directly for product support, shipping queries etc.
Is the YPC2A12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YPC2A12 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for YPC2A12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YPC2A12 often in real-time on the comparison pages.
What if I can't find stock of YPC2A12?
You can fill out our help required form which you can use to request a quote for YPC2A12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.