Status: | Unknown |
---|---|
Series: | YLN Series |
RoHS: | Compliant |
Product Range | YLN Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 4.5mm |
For Use With | 4.5mm Pitch/Disconnectable Crimp Style Wire-To-Wire Connectors |
SVHC | No SVHC (27- |
RoHS Compliant | Yes |
YLN Receptacle 4 way | RS |
Where can I find additional details, specifications and documents for a YLNR-04VF?
Additional datasheets, footprints and schematics for YLNR-04VF are listed on our Part Details page. You can also find images and similar parts to YLNR-04VF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YLNR-04VF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YLNR-04VF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YLNR-04VF fall under?
The YLNR-04VF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to YLNR-04VF when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YLNR-04VF you can contact the distributor directly for product support, shipping queries etc.
Is the YLNR-04VF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for YLNR-04VF have stock available?
Authorised distributors including RS, Sorelec, element14 and Farnell have stock available or on a lead time for YLNR-04VF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YLNR-04VF often in real-time on the comparison pages.
What if I can't find stock of YLNR-04VF?
You can fill out our help required form which you can use to request a quote for YLNR-04VF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.