Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P / 5-15R |
---|---|
Connector Type B | - |
Cable Length - Metric | 15.24m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 6" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | NEMA 5-15P / 5-15R |
---|---|
Cable Length - Metric | 15.24m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Cable Length - Imperial | 6" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a YL-915/YC-15?
Additional datasheets, footprints and schematics for YL-915/YC-15 are listed on our Part Details page. You can also find images and similar parts to YL-915/YC-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YL-915/YC-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YL-915/YC-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YL-915/YC-15 fall under?
The YL-915/YC-15 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to YL-915/YC-15 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YL-915/YC-15 you can contact the distributor directly for product support, shipping queries etc.
Is the YL-915/YC-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YL-915/YC-15 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for YL-915/YC-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YL-915/YC-15 often in real-time on the comparison pages.
What if I can't find stock of YL-915/YC-15?
You can fill out our help required form which you can use to request a quote for YL-915/YC-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.