Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST 23AWG-9AWG Uninsulated Splice Terminals |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Connector, crimp terminal, tool | RS |
Ratchet Hand Tool, 23-9Awg Terminal | Newark Electronics |
RATCHET HAND TOOL, 23-9AWG TERMINAL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22-10AWG Non-Insulated Terminals & Splices |
Crimp Application | Non-Insulated Terminals |
Crimp Size | 22AWG to 10AWG |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a YHT-2210?
Additional datasheets, footprints and schematics for YHT-2210 are listed on our Part Details page. You can also find images and similar parts to YHT-2210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YHT-2210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHT-2210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YHT-2210 fall under?
The YHT-2210 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to YHT-2210 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YHT-2210 you can contact the distributor directly for product support, shipping queries etc.
Is the YHT-2210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YHT-2210 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for YHT-2210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YHT-2210 often in real-time on the comparison pages.
What if I can't find stock of YHT-2210?
You can fill out our help required form which you can use to request a quote for YHT-2210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.